Search
Filters

XF2M-3015-1A

CONN FPC 30POS 0.50MM R/A
Manufacturer: Omron
rohs
Rated 5/5 based on 1 customer reviews
Omron XF2M-3015-1A is available at WIN SOURCE. Please review product page below for detailed information, including XF2M-3015-1A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for XF2M-3015-1A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Quantity
Price
Ext. Price
90+
$0.559
$50.310
235+
$0.433
$101.755
800+
$0.377
$301.600
Availability: 27,823 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 90 pcs
Products specifications
Categories Connectors, Interconnects
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 30
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.083" (2.10mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Voltage Rating 50V
Temperature Range - Operating -30°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 5.9μin (0.15μm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1119399-XF2M-3015-1A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel - TR
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 30
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.083" (2.10mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Voltage Rating 50V
Temperature Range - Operating -30°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 5.9μin (0.15μm)
Housing Color Natural
Actuator Color Black
Mating Cycles 20
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1119399-XF2M-3015-1A
XF2M-3015-1A Price

XF2M-3015-1A Datasheet
XF2M-3015-1A Application

XF2M-3015-1A Replacement
XF2M-3015-1A Pdf

XF2M-3015-1A Pinout
XF2M-3015-1A Image

XF2M-3015-1A Picture
XF2M-3015-1A In Stock

XF2M-3015-1A Distributor
XF2M-3015-1A FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
CAP ALUM POLY 150UF 20% 20V SMD
1430
Enhanced EcoSmart, Integrated Off-Line Switcher with Advanced Feature Set and Extended Power Range
5000
16-Bit Buffers/Line Drivers
544
IC SHIFT REG 8BIT PARALL 16-DIP
2068
IC REG LDO 2.6V 0.15A 6MLF
11112
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator
2613