Search
Filters

1SMA22CAT3G

TVS DIODE 22VWM 38.9VC SMA
Manufacturer: ON Semiconductor
rohs
Availability: 40,000 In Stock
The 1SMA22CAT3G ,from ON Semiconductor, is a 400W Zener diodes, package in a SMA and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1SMA22CAT3G is 22V volts. The minimum breakdown voltage is given for 24.4V. It can support the clamping voltage of up to 38.9V.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 22V
Minimum Breakdown Voltage 24.4V
Max Clamping Voltage 38.9V
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 260pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1002514-1SMA22CAT3G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 22V
Minimum Breakdown Voltage 24.4V
Max Clamping Voltage 38.9V
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 260pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1002514-1SMA22CAT3G
1SMA22CAT3G Price

1SMA22CAT3G Datasheet
1SMA22CAT3G Application

1SMA22CAT3G Replacement
1SMA22CAT3G Pdf

1SMA22CAT3G Pinout
1SMA22CAT3G Image

1SMA22CAT3G Picture
1SMA22CAT3G In Stock

1SMA22CAT3G Distributor
1SMA22CAT3G TVS - Diodes

Image
Mfr.Part No
Description
Stock
12-Bit, 80Msps Wide Bandwidth ADC
1014
IC MCU 8BIT 16KB OTP 44LQFP
742
IC AMP AUDIO .025W STER 12TQFN
2188
Single Zener diodes
3000