We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

2SA1419S-TD-E

Part No : 2SA1419S-TD-E
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 160V 1.5A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51,303 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004163-2SA1419S-TD-E
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
The 2SA1419S-TD-E from ON Semiconductor is PNP Transistors(BJT) - Single device , available on PCP Reel - TR, with 100 @ 100mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 160V, 500mV @ 50mA, 500mA, 1.5A and 500mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004163-2SA1419S-TD-E
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SA1419S-TD-E
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
2SA1419S-TD-E Price

2SA1419S-TD-E Datasheet
2SA1419S-TD-E Application

2SA1419S-TD-E Replacement
2SA1419S-TD-E Pdf

2SA1419S-TD-E Pinout
2SA1419S-TD-E Image

2SA1419S-TD-E Picture
2SA1419S-TD-E In Stock

2SA1419S-TD-E Distributor
2SA1419S-TD-E Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
8-Bit Shift Registers with Input Latches and 3-STATE Serial Output
177
IC DELAY BUFFER QUADRACLK 16SOIC
191
IC MCU 4K USB MCU LS 20SOIC
145
IC VREF GND REF ADJ 8SOIC
IC MIXER 815MHZ-1GHZ DWN 20TQFN
20
FIXED IND 1.2UH 120MA 4.1 OHM
200