Search
Filters

2SB1302T-TD-E

Part No : 2SB1302T-TD-E
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 20V 5A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,730 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 60mA, 3A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 320MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004292-2SB1302T-TD-E
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The 2SB1302T-TD-E from ON Semiconductor is PNP Transistors(BJT) - Single device , available on PCP Reel - TR, with 100 @ 500mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 20V, 500mV @ 60mA, 3A, 5A and 1.3W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 60mA, 3A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 320MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 1004292-2SB1302T-TD-E
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SB1302T-TD-E
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
2SB1302T-TD-E Price

2SB1302T-TD-E Datasheet
2SB1302T-TD-E Application

2SB1302T-TD-E Replacement
2SB1302T-TD-E Pdf

2SB1302T-TD-E Pinout
2SB1302T-TD-E Image

2SB1302T-TD-E Picture
2SB1302T-TD-E In Stock

2SB1302T-TD-E Distributor
2SB1302T-TD-E Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC FLASH 32MBIT 70NS 48TSOP
940
IC PHASE CONTROLLER 28L MLPQ
723
SWITCHING N-CHANNEL POWER MOS FET
200
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 1.8V 1.5A DDPAK/TO263
45
CONN RCPT .100" 24POS DUAL GOLD
50
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMPARATOR TINY QUAD 14-TSSOP
192
PNP Darlington transistors
92762
18A, 80V and 100V, 0.100 Ohm, N-Channel Power MOSFETs
882

Top Sellers