The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADM1022ARQ-REEL7

Part No ADM1022ARQ-REEL7
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR TEMP/DET 3/5.5V 16QSOP
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
Pricing & Ordering $4.338 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.2690
$50.152
20+
$5.1440
$102.880
31+
$4.9830
$154.473
42+
$4.8220
$202.524
54+
$4.6620
$251.748
72+
$4.1790
$300.888
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,700 pieces
MOQ: 8 pcs
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
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Logic
Output Type Analog
Operating Supply Current 2.6mA
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1014472-ADM1022ARQ-REEL7
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance

Description

ADM1022ARQ-REEL7 - ON Semiconductor

The ADM1022ARQ-REEL7 is a highly integrated device from ON Semiconductor, designed to offer precise monitoring of system temperatures and voltages. It is a versatile solution aimed at enhancing the reliability and performance of various electronic systems, such as personal computers, electronic test equipment, and office electronics.

Key Features

  • Temperature Measurement: The device is capable of accurately measuring its own temperature as well as the temperature of a remote thermal diode, which can be located in a CPU or other integrated circuit, ensuring real-time thermal management.
  • Voltage Monitoring: It also provides precise voltage monitoring capabilities for critical power supplies, which is essential for maintaining system stability and performance.
  • Programmable Limits: Users can set high and low limits for temperature and voltage readings, enabling the system to take corrective actions such as activating a fan or issuing warnings when parameters exceed safe operating conditions.
  • Communication Interface: The ADM1022ARQ-REEL7 communicates with the host system via a two-wire serial interface, compatible with the System Management Bus (SMBus) protocol, allowing for easy integration into existing systems.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system requirements.

Applications

This ON Semiconductor product is suitable for a broad range of applications where temperature and voltage monitoring is critical. It is commonly used in:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Telecommunication Systems
  • Industrial PCs and Equipment
  • Embedded Systems

Product Packaging

The ADM1022ARQ-REEL7 is provided in a tape and reel packaging format, facilitating efficient assembly during the manufacturing process, especially for high-volume production. This packaging ensures safe handling and protection of the devices before installation.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADM1022ARQ-REEL7 is no exception. It is manufactured to meet high industry standards, ensuring long-term performance and stability in a wide range of environmental conditions.