Search
Filters

BAT54AWT1G

Part No : BAT54AWT1G
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 30V SOT323
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2,000+
€0.024
€48.150
4,765+
€0.020
€96.363
7,145+
€0.020
€144.493
10,000+
€0.019
€192.600
13,160+
€0.018
€240.789
16,670+
€0.017
€288.958
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 63,209 pieces can ship immediately
MOQ: 2000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1022166-BAT54AWT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
The BAT54AWT1G, designed by ON Semiconductor , is a Schottky diode, with 1 Pair Common Anode. It offers a maximum DC reverse and Forwar voltage of 30V and 800mV @ 100mA ,respectively. The average value of the forward current is 200mA (DC). Its reverse leakage current is typically 2μA @ 25V. The device is offered in SOT-323 Reel - TR and is specified over the -55°C to 125°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1022166-BAT54AWT1G
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT54AWT1G
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
BAT54AWT1G Price

BAT54AWT1G Datasheet
BAT54AWT1G Application

BAT54AWT1G Replacement
BAT54AWT1G Pdf

BAT54AWT1G Pinout
BAT54AWT1G Image

BAT54AWT1G Picture
BAT54AWT1G In Stock

BAT54AWT1G Distributor
BAT54AWT1G Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement Mode MOSFET
303
IC REG LDO 1.8V 5A
1266
IC TXRX RS485 HALF DUPLEX 8-SOIC
322
Low Vcesat NPN Epitaxial Planar Transistor
300
32K-BIT/64K-BIT SPI SERIAL ELECTRICALLY ERASABLE PROM
40
2-megabit FPGA Configuration EEPROM Memory
70
Toshiba Intelligent Power Device Silicon Monolithic Power MOS Integrated Circuit
5902

Top Sellers