Search
Filters

BCX71JLT1G

Part No :
BCX71JLT1G
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 45V 0.1A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max) 20nA
Typical Gain (hFE) (Min) 250 @ 2mA, 5V
Maximum Power Dissipation 350mW
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1022827-BCX71JLT1G
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Sufficient
The BCX71JLT1G from ON Semiconductor is PNP Transistors(BJT) - Single device , available on SOT-23-3 (TO-236) Reel - TR, with 250 @ 2mA, 5V hFR,the maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 550mV @ 1.25mA, 50mA, 100mA and 350mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max) 20nA
Typical Gain (hFE) (Min) 250 @ 2mA, 5V
Maximum Power Dissipation 350mW
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1022827-BCX71JLT1G
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BCX71JLT1G
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
BCX71JLT1G Price

BCX71JLT1G Datasheet
BCX71JLT1G Application

BCX71JLT1G Replacement
BCX71JLT1G Pdf

BCX71JLT1G Pinout
BCX71JLT1G Image

BCX71JLT1G Picture
BCX71JLT1G In Stock

BCX71JLT1G Distributor
BCX71JLT1G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC REG LDO ADJ 0.5A TO263-5
15
IC DRIVER HALF BRIDGE 14DIP
Super Fast Recovery Rectifiers(600V 5A)
500
CONN HEADER 30POS PCB
161
Low Noise, 300mA and 500mA CMOS LDO Regulators
200

Top Sellers