The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CAT5111VI-50-GT3

Part No CAT5111VI-50-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 50K 100TAP 8SOIC
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
Pricing & Ordering $9.927 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$15.9600
$63.840
8+
$13.0960
$104.768
12+
$12.6860
$152.232
17+
$12.2770
$208.709
22+
$11.8680
$261.096
29+
$10.6400
$308.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,790 pieces
MOQ: 4 pcs
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
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 50k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1027734-CAT5111VI-50-GT3
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance

Description

Product Overview: CAT5111VI-50-GT3

The CAT5111VI-50-GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This precision device offers a potent combination of features that make it suitable for a wide range of applications, including calibration control, adjustable power supplies, and LCD screen adjustment, among others.

Key Features

  • Variable Resistance: The CAT5111VI-50-GT3 offers a 50 kΩ resistance value, which can be digitally adjusted through an increment/decrement interface.
  • Resolution: With a resolution of 100 steps, users can fine-tune the resistance with high precision, making it ideal for sensitive applications.
  • Voltage Range: It operates within a wide voltage range of 2.5V to 6V, providing versatility in various circuit configurations.
  • Low Temperature Coefficient: The potentiometer features a low temperature coefficient, ensuring stable performance across a range of temperatures.
  • Packaging: Available in a compact SOT-23 package, the CAT5111VI-50-GT3 is designed for space-constrained applications.
  • Endurance: The device boasts a high endurance rating, capable of withstanding numerous adjustment cycles without degradation of performance.

Applications

The CAT5111VI-50-GT3 is versatile enough to be used in a variety of sectors, including consumer electronics, automotive systems, and industrial controls. Its precise adjustability makes it an excellent choice for:

  • Audio equipment volume control
  • Bias adjustment in RF circuits
  • LCD screen brightness and contrast settings
  • Feedback system adjustments

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the CAT5111VI-50-GT3 is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring that it can be integrated into products with confidence. With ON Semiconductor's reputation for excellence, the CAT5111VI-50-GT3 is a solid choice for designers looking to incorporate a reliable digital potentiometer into their next project.