Search
Filters

CAT5114LI-00-G

Part No : CAT5114LI-00-G
Manufacturer : ON Semiconductor
Catalog : Data Acquisition - Digital Potentiometers
Description : IC POT DPP NV 32TAP U/D 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,382 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 1027745-CAT5114LI-00-G
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
ON Semiconductor CAT5114LI-00-G is available at WIN SOURCE. Please review product page below for detailed information, including CAT5114LI-00-G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CAT5114LI-00-G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 1027745-CAT5114LI-00-G
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CAT5114LI-00-G
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
CAT5114LI-00-G Price

CAT5114LI-00-G Datasheet
CAT5114LI-00-G Application

CAT5114LI-00-G Replacement
CAT5114LI-00-G Pdf

CAT5114LI-00-G Pinout
CAT5114LI-00-G Image

CAT5114LI-00-G Picture
CAT5114LI-00-G In Stock

CAT5114LI-00-G Distributor
CAT5114LI-00-G Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC CODE HOPPING DECODER 18-DIP / KEELOQ Code Hopping Decoder
45
7A DC-DC Intelligent POL 3V to 14V Input - 0.5V to 5.5V Output | DC DC CONVERTER 0.5-5.5V 7A
325
IC LCD SUPPLY TFT QUAD 16-QFN
757
Surface Mount Automotive Transient Voltage Suppressors
900
IC LATCH OCTAL D-TYPE 3ST 20-DIP
69
MOSFET N-CH 40V 86A TO252-3-313
694
Silicon N Channel MOS Type High-Speed Switching Applications
3025
4M-BIT MASK ROM (8 BIT OUTPUT)
SINGLE BUFFER (OPEN DRAIN)
30

Top Sellers