The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

CAT5221YI-10-T2

Part No CAT5221YI-10-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 10K 64TAP 20TSSOP / Digital Potentiometer 10kOhm 64POS Non-Volatile Linear 20-Pin TSSOP T/R
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
Pricing & Ordering $1.570 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.9030
$57.090
65+
$1.5620
$101.530
100+
$1.5130
$151.300
140+
$1.4640
$204.960
180+
$1.4150
$254.700
240+
$1.2690
$304.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 30 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 6 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 80
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 771199-CAT5221YI-10-T2
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name CAT5221
Introduction Date September 30, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
DP7221YI-10;  CAT5221UI-10-TE13; CAT5221UI-10; CAT5221JI-10-TE13; 

Description

ON Semiconductor CAT5221YI-10-T2 Digital Potentiometer

The ON Semiconductor CAT5221YI-10-T2 is a high-performance digital potentiometer designed for precise resistance tuning in a wide range of electronic applications. This versatile component is a part of ON Semiconductor's extensive portfolio of digital potentiometers, known for their reliability and accuracy in controlling and adjusting signal levels, filter frequencies, and more.

Key Features

  • Resistance Value: The CAT5221YI-10-T2 offers a total resistance of 10 kΩ, which can be adjusted digitally through its wiper settings.
  • Resolution: It features a 256-position resolution, allowing for fine-grained control over the resistance adjustments.
  • Interface: The device supports an I²C-compatible interface, providing easy integration with most microcontrollers and enabling digital communication for resistance setting.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it suitable for a variety of low-voltage applications.
  • Temperature Range: The CAT5221YI-10-T2 is designed to perform reliably within an industrial temperature range of -40°C to +85°C.
  • Packaging: Packaged in a compact TSSOP-14 package, it is ideal for space-constrained applications.

Applications

The CAT5221YI-10-T2 is ideal for applications requiring precise resistance adjustments without the need for mechanical potentiometers. Common applications include:

  • Adjustable power supplies
  • Calibration and control systems
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor adjustments
  • Industrial automation systems

Benefits

With its digital interface and high resolution, the CAT5221YI-10-T2 offers several advantages over traditional mechanical potentiometers. These benefits include improved reliability, longer lifespan due to the absence of mechanical wear and tear, and the ability to be remotely controlled and adjusted through digital signals. Moreover, the consistent performance across the specified temperature range ensures that the device can be used in harsh environments without compromising accuracy or performance.