Search
Filters

CAT93C66VP2I-GT3

Part No : CAT93C66VP2I-GT3
Manufacturer : ON Semiconductor
Catalog : Memory
Description : IC EEPROM 4KBIT 2MHZ 8TDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,483 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1027846-CAT93C66VP2I-GT3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The CAT93C66VP2I-GT3, categoried into Memory classification, is manufactured on ON Semiconductor, supplied in a 8-TDFN (2x3). The CAT93C66VP2I-GT3 is a 4Kb (512 x 8, 256 x 16) EEPROM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 1.8 V to 5.5 V. All packages are Pb-free and RoHS compliant.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1027846-CAT93C66VP2I-GT3
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CAT93C66VP2I-GT3
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
CAT93C66VP2I-GT3 Price

CAT93C66VP2I-GT3 Datasheet
CAT93C66VP2I-GT3 Application

CAT93C66VP2I-GT3 Replacement
CAT93C66VP2I-GT3 Pdf

CAT93C66VP2I-GT3 Pinout
CAT93C66VP2I-GT3 Image

CAT93C66VP2I-GT3 Picture
CAT93C66VP2I-GT3 In Stock

CAT93C66VP2I-GT3 Distributor
CAT93C66VP2I-GT3 Memory

Image
Mfr.Part No
Description
Stock
IC TXRX RS485 LOW EMI LOPWR8SOIC
10
EVALUATION BOARD FOR LMH6321
9
30A, 200V Ultrafast Diode
265
3V PH.MODULE 36KHZ S.VIEW
370
IC REG LDO 3.3V 0.4A SOT223-4
80
MOSFET N-CH 20V 210MA SOT-723
67193
IC ANALOG MULTIPLIER 8-DIP
4
DIODE ZENER 6.2V 500MW DO35
3086
MOSFET P-CH 60V 100A TO-263
90

Top Sellers