Search
Filters

ESD7361P2T5G

Part No : ESD7361P2T5G
Manufacturer : ON Semiconductor
Catalog : TVS - Diodes
Description : TVS DIODE 5VWM 34VC SOD-923-2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 16.5V
Max Clamping Voltage 34V (Typ)
Peak Pulse Current(Ippm) 16A (100ns)
Applications Automotive
Capacitance @ Frequency 0.55pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037100-ESD7361P2T5G
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
The ESD7361P2T5G ,from ON Semiconductor, is a Zener diodes, package in a SOD-923 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 125°C (TJ) temperature range. The rate stand-off voltage for the ESD7361P2T5G is 5V volts. The minimum breakdown voltage is given for 16.5V. It can support the clamping voltage and peak pulse current of up to 34V (Typ) and 16A (100ns) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 16.5V
Max Clamping Voltage 34V (Typ)
Peak Pulse Current(Ippm) 16A (100ns)
Applications Automotive
Capacitance @ Frequency 0.55pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 1037100-ESD7361P2T5G
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESD7361P2T5G
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
ESD7361P2T5G Price

ESD7361P2T5G Datasheet
ESD7361P2T5G Application

ESD7361P2T5G Replacement
ESD7361P2T5G Pdf

ESD7361P2T5G Pinout
ESD7361P2T5G Image

ESD7361P2T5G Picture
ESD7361P2T5G In Stock

ESD7361P2T5G Distributor
ESD7361P2T5G TVS - Diodes

Image
Mfr.Part No
Description
Stock
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator For Use with Ceramic Output Capacitors | IC REG LINEAR 2.5V 500MA 8SOIC
18
IC ADC 12BIT HANDSHAKE 40DIP
259
IC COMPARATOR MAGNITUDE 4B 16DIP
463
IC CTRLR ORIENT NETWORK 160QFP / Ethernet CTLR Single Chip 10Mbps 5V 160-Pin PQFP
2
AC-DC switching power supply control IC with RCC local resonance circuit for improved conformance with energy conservation laws
7
8-BIT MICROCONTROLLER
20

Top Sellers