Search
Filters

ESD8004MUTAG

Part No : ESD8004MUTAG
Manufacturer : ON Semiconductor
Catalog : TVS - Diodes
Description : TVS DIODE 3.3VWM 8VC 10-DFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
120+
$0.421
$50.520
285+
$0.357
$101.745
435+
$0.346
$150.510
600+
$0.335
$201.000
775+
$0.324
$251.100
1,030+
$0.292
$300.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 8V (Typ)
Peak Pulse Current(Ippm) 16A
Applications Automotive
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-UDFN (2.5x1)
Win Source Part Number 1037109-ESD8004MUTAG
Family Name ESD8004
Introduction Date March 13, 2013
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance

The ESD8004MUTAG ,from ON Semiconductor, is a Zener diodes, package in a 10-UDFN (2.5x1) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 125°C (TJ) temperature range. The rate stand-off voltage for the ESD8004MUTAG is 3.3V (Max) volts. The minimum breakdown voltage is given for 5.5V. It can support the clamping voltage and peak pulse current of up to 8V (Typ) and 16A , respectively.

Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 8V (Typ)
Peak Pulse Current(Ippm) 16A
Applications Automotive
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-UDFN (2.5x1)
Win Source Part Number 1037109-ESD8004MUTAG
Family Name ESD8004
Introduction Date March 13, 2013
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ESD8004MUTAG
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
ESD8004MUTAG Price

ESD8004MUTAG Datasheet
ESD8004MUTAG Application

ESD8004MUTAG Replacement
ESD8004MUTAG Pdf

ESD8004MUTAG Pinout
ESD8004MUTAG Image

ESD8004MUTAG Picture
ESD8004MUTAG In Stock

ESD8004MUTAG Distributor
ESD8004MUTAG TVS - Diodes

Image
Mfr.Part No
Description
Stock
High-Performance Versa 8051 MCU
14
ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
20
IC REG LDO 2.8V 1A DDPAK
432
Silicon N Channel MOS FET Low Frequency Power Switching
900
RELAY GEN PURPOSE SPDT 8A 12V
1

Top Sellers