Search
Filters

FODM3012R2V

Part No :
FODM3012R2V
Manufacturer :
Catalog :
Optoisolators - Triac,SCR Output
Description :
OPTOISOLATOR 3.75KV TRIAC 4MFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,051 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 3750Vrms
Voltage - Off State 250V
Static dV/dt (Min) 10V/μs (Typ)
Current - LED Trigger (Ift) (Maximum) 5mA
Current - On State (It (RMS)) (Maximum) 70mA
Current - Hold (Ih) 300μA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approvals BSI, CSA, UL, VDE
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Win Source Part Number 806602-FODM3012R2V
Products specifications
ECAD Module
Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 3750Vrms
Voltage - Off State 250V
Static dV/dt (Min) 10V/μs (Typ)
Current - LED Trigger (Ift) (Maximum) 5mA
Current - On State (It (RMS)) (Maximum) 70mA
Current - Hold (Ih) 300μA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approvals BSI, CSA, UL, VDE
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Win Source Part Number 806602-FODM3012R2V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FODM3012R2V
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
FODM3012R2V Price

FODM3012R2V Datasheet
FODM3012R2V Application

FODM3012R2V Replacement
FODM3012R2V Pdf

FODM3012R2V Pinout
FODM3012R2V Image

FODM3012R2V Picture
FODM3012R2V In Stock

FODM3012R2V Distributor
FODM3012R2V Optoisolators - Triac,SCR Output

Image
Mfr.Part No
Description
Stock
SCHOTTKY BARRIER DIODE
26
NPN resistor-equipped transistors
400
OPTOISO 3.75KV OPEN COLL 8DIP GW
188
FIXED IND 1.2UH 14.2A 2.24 MOHM
1200
DIODE ZENER 1.25W DO214AC
900
IC REG LDO 5V 0.25A SOT223
90
IC CPU SUPERV 4K EEPROM 8-SOIC / Processor Supervisor 2.62V 1 Active Low/Open Drain 8-Pin SOIC T/R
40

Top Sellers