Search
Filters

L88M05TL-TL-E

IC REG LDO 5V 0.5A IPAK
Manufacturer: ON Semiconductor
rohs
Availability: 3,100 In Stock
ON Semiconductor L88M05TL-TL-E, 500mA Fixed REG LDO, offers a maximum input voltage of 17V, with a 0.3V @ 150mA maximum drop voltage. The L88M05TL-TL-E is fully intergrated into a IPAK/TP3H package, opreating at different temperatures from -20°C to 85°C, with 5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 500mA
Operating Supply Current 5mA to 50mA
PSRR 65dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package IPAK/TP3H
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1051403-L88M05TL-TL-E
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
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 500mA
Operating Supply Current 5mA to 50mA
PSRR 65dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package IPAK/TP3H
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1051403-L88M05TL-TL-E
L88M05TL-TL-E Price

L88M05TL-TL-E Datasheet
L88M05TL-TL-E Application

L88M05TL-TL-E Replacement
L88M05TL-TL-E Pdf

L88M05TL-TL-E Pinout
L88M05TL-TL-E Image

L88M05TL-TL-E Picture
L88M05TL-TL-E In Stock

L88M05TL-TL-E Distributor
L88M05TL-TL-E PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
N-Ch Enhancement Mode Power MOSFET
5001
DIODE ZENER 43V 550MW SOD323F
78000