Search
Filters

LM258DG

Part No : LM258DG
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
605+
$0.083
$50.215
1,430+
$0.070
$100.100
2,210+
$0.068
$150.280
3,035+
$0.066
$200.310
3,910+
$0.064
$250.240
5,175+
$0.058
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053104-LM258DG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Automotive
The LM258DG General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 3 V and up to 32 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The LM258DG provides the temperature range of -25°C to 85°C , 45nA input bias current,0.6 V/μs slew rate, 2mV input offset voltage and 1.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053104-LM258DG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM258DG
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
LM258DG Price

LM258DG Datasheet
LM258DG Application

LM258DG Replacement
LM258DG Pdf

LM258DG Pinout
LM258DG Image

LM258DG Picture
LM258DG In Stock

LM258DG Distributor
LM258DG Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS Diodes Surface Mount – 400W
900
Single 8-Channel Analog Multiplexer/Demultiplexer Dual 4-Channel Analog Multiplexer/Demultiplexer Triple 2-Channel Analog Multiplexer/Demultiplexer
30
IC MCU 8BIT 32KB FLASH 28SOIC
30
LVDS Dual 2x2 Crosspoint/Repeater Switch
4
6.0A FAST RECOVERY RECTIFIER
40
Programmable Controllers AC.Output Module Solid State Relay
340
In-System Programmable 3.3V SuperWIDE™ High Density PLD
28
IC CODEC/FILTER SERIAL 16-DIP
17

Top Sellers