Search
Filters

LM317MABDTG

Part No :
LM317MABDTG
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR ADJ 0.5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 500mA
Operating Supply Current 10mA
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1053654-LM317MABDTG
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management, Industrial
ON Semiconductor LM317MABDTG, 500mA Adjustable REG LINEAR, offers a maximum input voltage of 40V, the LM317MABDTG is fully intergrated into a DPAK-3 package, opreating at different temperatures from -40°C to 125°C, with 1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 500mA
Operating Supply Current 10mA
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1053654-LM317MABDTG
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM317MABDTG
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
LM317MABDTG Price

LM317MABDTG Datasheet
LM317MABDTG Application

LM317MABDTG Replacement
LM317MABDTG Pdf

LM317MABDTG Pinout
LM317MABDTG Image

LM317MABDTG Picture
LM317MABDTG In Stock

LM317MABDTG Distributor
LM317MABDTG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
BOX ABS GRAY 4.72"L X 4.72"W
72
FERRITE BEAD 68 OHM 0402 1LN
6269
CONVERTER DC/DC 5V 100W OUT / Module DC-DC 48VIN 1-OUT 5V 20A 100W 8-Pin
2
Multilayer Chip Inductors
247
1500W TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 30.8V 49.9V DO201
200

Top Sellers