Search
Filters

LP2950ACZ-3.0RAG

Part No :
LP2950ACZ-3.0RAG
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3V 0.1A TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 7,455 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1056087-LP2950ACZ-3.0RAG
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
ON Semiconductor LP2950ACZ-3.0RAG, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.45V @ 100mA maximum drop voltage. The LP2950ACZ-3.0RAG is fully intergrated into a TO-92-3 package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1056087-LP2950ACZ-3.0RAG
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2950ACZ-3.0RAG
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
LP2950ACZ-3.0RAG Price

LP2950ACZ-3.0RAG Datasheet
LP2950ACZ-3.0RAG Application

LP2950ACZ-3.0RAG Replacement
LP2950ACZ-3.0RAG Pdf

LP2950ACZ-3.0RAG Pinout
LP2950ACZ-3.0RAG Image

LP2950ACZ-3.0RAG Picture
LP2950ACZ-3.0RAG In Stock

LP2950ACZ-3.0RAG Distributor
LP2950ACZ-3.0RAG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
6A-Peak Low-Side MOSFET Driver | IC MOSFET DRIVER 6A INVERT 8SOIC
1
TVS DIODE 5VWM 16VC 4LLP75
109
IEEE1394 Open HCI Controller
119
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 100KOHM 256TAP 24SOIC
23
High efficiency DC/DC converter
2074

Top Sellers