Search
Filters

LP2950CZ-3.0RAG

Part No : LP2950CZ-3.0RAG
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.1A TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,456 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 43 pct.
Popularity Medium
Case / Package TO-92-3
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
Operating Supply Current 120μA to 12mA
Output Current 100mA
Dropout Voltage-Max 0.45V @ 100mA
Nominal Output Voltage (Min/Fixed) 3V
Maximum Input Voltage 30V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Integrated Circuits
Win Source Part Number 1056091-LP2950CZ-3.0RAG
ON Semiconductor LP2950CZ-3.0RAG, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.45V @ 100mA maximum drop voltage. The LP2950CZ-3.0RAG is fully intergrated into a TO-92-3 package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 43 pct.
Popularity Medium
Case / Package TO-92-3
Mounting Through Hole
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
Operating Supply Current 120μA to 12mA
Output Current 100mA
Dropout Voltage-Max 0.45V @ 100mA
Nominal Output Voltage (Min/Fixed) 3V
Maximum Input Voltage 30V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Integrated Circuits
Win Source Part Number 1056091-LP2950CZ-3.0RAG
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2950CZ-3.0RAG
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
LP2950CZ-3.0RAG Price

LP2950CZ-3.0RAG Datasheet
LP2950CZ-3.0RAG Application

LP2950CZ-3.0RAG Replacement
LP2950CZ-3.0RAG Pdf

LP2950CZ-3.0RAG Pinout
LP2950CZ-3.0RAG Image

LP2950CZ-3.0RAG Picture
LP2950CZ-3.0RAG In Stock

LP2950CZ-3.0RAG Distributor
LP2950CZ-3.0RAG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 48KB FLASH 28SOIC
642
IC SWITCH QUAD SPST 16TSSOP
33
OPTOISOLATOR 2.5KV TRANS 4SMD
1036
IC MCU 8BIT 12KB OTP 52PLCC
29
N - CHANNEL ENHANCEMENT MODE FAST POWER MOS TRANSISTOR
10
High Accuracy anyCAP® 50 mA Low Dropout Linear Regulator
1236

Top Sellers