Search
Filters

LP2950CZ-5.0RAG

Part No : LP2950CZ-5.0RAG
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.1A TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,787 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-226AA/TO-92-3
Win Source Part Number 1056093-LP2950CZ-5.0RAG
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
ON Semiconductor LP2950CZ-5.0RAG, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.45V @ 100mA maximum drop voltage. The LP2950CZ-5.0RAG is fully intergrated into a TO-226AA/TO-92-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-226AA/TO-92-3
Win Source Part Number 1056093-LP2950CZ-5.0RAG
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2950CZ-5.0RAG
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
LP2950CZ-5.0RAG Price

LP2950CZ-5.0RAG Datasheet
LP2950CZ-5.0RAG Application

LP2950CZ-5.0RAG Replacement
LP2950CZ-5.0RAG Pdf

LP2950CZ-5.0RAG Pinout
LP2950CZ-5.0RAG Image

LP2950CZ-5.0RAG Picture
LP2950CZ-5.0RAG In Stock

LP2950CZ-5.0RAG Distributor
LP2950CZ-5.0RAG PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC POT DGTL DUAL 10K OTP 10MSOP
366
IC REG CTRLR BUCK 16MSOP
2
Customer Specification
2
FERRITE BEAD 915 OHM 1206 1LN
9300
IC MCU 8BIT 1.5KB OTP 14DIP
98
Advanced LinCMOSE RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
859

Top Sellers