Search
Filters

LP2951CD-3.3R2

Part No :
LP2951CD-3.3R2
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR 3.3V 100MA 8SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.45V at 100mA
Current - Output 100mA
Current - Quiescent (Iq) 120μA
Current - Supply (Maximum) 12mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LP2951
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Win Source Part Number 814163-LP2951CD-3.3R2
Products specifications
ECAD Module
Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Voltage - Output (Min/Fixed) 3.3V
Maximum Dropout Voltage 0.45V at 100mA
Current - Output 100mA
Current - Quiescent (Iq) 120μA
Current - Supply (Maximum) 12mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LP2951
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
Win Source Part Number 814163-LP2951CD-3.3R2
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2951CD-3.3R2
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
LP2951CD-3.3R2 Price

LP2951CD-3.3R2 Datasheet
LP2951CD-3.3R2 Application

LP2951CD-3.3R2 Replacement
LP2951CD-3.3R2 Pdf

LP2951CD-3.3R2 Pinout
LP2951CD-3.3R2 Image

LP2951CD-3.3R2 Picture
LP2951CD-3.3R2 In Stock

LP2951CD-3.3R2 Distributor
LP2951CD-3.3R2 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC VREF SERIES/SHUNT 5V 8SOIC
1644
IC FRAM 64KBIT 70NS 28DIP
26
IC REG BUCK ADJ 3.5A 10MSOP
312
TRIMMER 200K OHM 0.75W PC PIN
1000
TVS DIODE 8.5VWM 14.4VC DO204AC
3200

Top Sellers