Search
Filters

M74VHC1GT00DFT2G

Part No :
M74VHC1GT00DFT2G
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC GATE NAND 1CH 2-INP SC-70
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 10,807 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.4 V to 2 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1065379-M74VHC1GT00DFT2G
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The ON Semiconductor M74VHC1GT00DFT2G provides 1 independent NAND Gate, which is supplied in specified SC-88A (SC-70-5 / SOT-353) with 5-TSSOP, SC-70-5, SOT-353 dimension. The device is designed for operation with a power supply range of 3 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of M74VHC1GT00DFT2G is 7.9ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.4 V to 2 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1065379-M74VHC1GT00DFT2G
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M74VHC1GT00DFT2G
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
M74VHC1GT00DFT2G Price

M74VHC1GT00DFT2G Datasheet
M74VHC1GT00DFT2G Application

M74VHC1GT00DFT2G Replacement
M74VHC1GT00DFT2G Pdf

M74VHC1GT00DFT2G Pinout
M74VHC1GT00DFT2G Image

M74VHC1GT00DFT2G Picture
M74VHC1GT00DFT2G In Stock

M74VHC1GT00DFT2G Distributor
M74VHC1GT00DFT2G Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TFBGA / 16 Megabit (2048K x 8-bit / 1024K x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
144
IC REG BUCK ADJ 0.6A SYNC 10MSOP
6000
CONVERTER MOD DC/DC 5V 50W
25
RF Manual 16th edition
14
FIXED IND 47UH 390MA 1 OHM SMD
82400
VOLTAGE REGULATOR
340
TRANS PNP 80V 10A TOP-3F
3

Top Sellers