Search
Filters

MBR20100CTG

Part No :
MBR20100CTG
Manufacturer :
Catalog :
Diodes,Rectifiers - Arrays
Description :
DIODE ARRAY SCHOTTKY 100V TO220
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
130+
€0.381
€49.575
300+
€0.323
€96.782
465+
€0.313
€145.533
635+
€0.303
€192.624
820+
€0.294
€240.846
1,095+
€0.264
€288.929
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,400 pieces can ship immediately
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 850mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1072426-MBR20100CTG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
The MBR20100CTG, designed by ON Semiconductor , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 100V and 850mV @ 10A ,respectively. The average value of the forward current is 10A. Its reverse leakage current is typically 100μA @ 100V. The device is offered in TO-220AB Tube/Rail and is specified over the -65°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 850mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 100V
Operating Temperature - Junction -65°C to 175°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1072426-MBR20100CTG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBR20100CTG
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
MBR20100CTG Price

MBR20100CTG Datasheet
MBR20100CTG Application

MBR20100CTG Replacement
MBR20100CTG Pdf

MBR20100CTG Pinout
MBR20100CTG Image

MBR20100CTG Picture
MBR20100CTG In Stock

MBR20100CTG Distributor
MBR20100CTG Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
FIXED IND 10UH 185MA 2 OHM SMD
1800
Up/Down Conv Mixer 13.5GHz 24-Pin CQFN EP T/R | IC MMIC IQ MIXER 24SMD
30
IC REG BUCK ADJ 4A SYNC 14HTSSOP
190
IC TRANSCEIVER 8BIT N-INV 24SOIC
500
IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
25
IC INVERTER HEX ADV HS 14-TSSOP
4
MOSFET N-CH 100V 43A LFPAK
9711
DIODE SCHOTTKY 40V 500MA SOD923
19200

Top Sellers