Search
Filters

MBRB3030CTG

Part No : MBRB3030CTG
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 30V D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,680 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 540mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 30V
Operating Temperature - Junction -55°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 1021441-MBRB3030CTG
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The MBRB3030CTG, designed by ON Semiconductor , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 30V and 540mV @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 600μA @ 30V. The device is offered in D2PAK-3 Tube/Rail and is specified over the -55°C to 175°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 540mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 30V
Operating Temperature - Junction -55°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 1021441-MBRB3030CTG
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBRB3030CTG
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
MBRB3030CTG Price

MBRB3030CTG Datasheet
MBRB3030CTG Application

MBRB3030CTG Replacement
MBRB3030CTG Pdf

MBRB3030CTG Pinout
MBRB3030CTG Image

MBRB3030CTG Picture
MBRB3030CTG In Stock

MBRB3030CTG Distributor
MBRB3030CTG Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
11
IC KEY SWITCH 2WIRE 24-TQFN
4506
HIGH PERFORMANCE EPLD with a 24-macrocell array design 40 pin DIP
138
Surface Mount Wideband RF Transformers
1.5A GLASS PASSIVATED BRIDGE RECTIFIER
340
IC SBS-COMPL GAS GAUGE 28-QSOP
68
FERRITE BEAD 120 OHM 0603 1LN
2800
IC OPAMP GP 120KHZ RRO SC70-5
117
MOSFET 2N-CH 20V 10A 8-SOIC
20

Top Sellers