Search
Filters

MBRB3030CTLG

Part No : MBRB3030CTLG
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Arrays
Description : DIODE ARRAY SCHOTTKY 30V D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,680 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 440mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 30V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 1072578-MBRB3030CTLG
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The MBRB3030CTLG, designed by ON Semiconductor , is a Schottky diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 30V and 440mV @ 15A ,respectively. The average value of the forward current is 15A. Its reverse leakage current is typically 2mA @ 30V. The device is offered in D2PAK-3 Tube/Rail and is specified over the -55°C to 125°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 440mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 30V
Operating Temperature - Junction -55°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 1072578-MBRB3030CTLG
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBRB3030CTLG
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
MBRB3030CTLG Price

MBRB3030CTLG Datasheet
MBRB3030CTLG Application

MBRB3030CTLG Replacement
MBRB3030CTLG Pdf

MBRB3030CTLG Pinout
MBRB3030CTLG Image

MBRB3030CTLG Picture
MBRB3030CTLG In Stock

MBRB3030CTLG Distributor
MBRB3030CTLG Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
BACKSHELL GENDER CHANGE 15-15POS
82
On-Board Type (DC) EMI Suppression Filters
328
3-pin Negative Output Voltage Regulators 1A Type
1473
CABLE ASSEMBLY RG179 0.15M 30AWG
4
IC 2DRVR/2RCVR RS232 3V 18-SOIC
80
±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
IC REG BUCK ADJ 1.5A 18DFN
7
N-channel 100V 12mΩ standard level MOSFET in LFPAK
1068

Top Sellers