Search
Filters

MBRS140LT3

Part No : MBRS140LT3
Manufacturer : ON Semiconductor
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 40V 1A SMB
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,280 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 400μA @ 40V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1072678-MBRS140LT3
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
The ON Semiconductor MBRS140LT3 is a Schottky diodes, encapsulated in SMB Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 40V and 500mV @ 1A, separately. The highest operating temperature of the MBRS140LT3 is -55°C to 125°C. It can deliver 1A average rectified current and 400μA @ 40V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 500mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 400μA @ 40V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1072678-MBRS140LT3
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MBRS140LT3
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
MBRS140LT3 Price

MBRS140LT3 Datasheet
MBRS140LT3 Application

MBRS140LT3 Replacement
MBRS140LT3 Pdf

MBRS140LT3 Pinout
MBRS140LT3 Image

MBRS140LT3 Picture
MBRS140LT3 In Stock

MBRS140LT3 Distributor
MBRS140LT3 Diodes,Rectifiers - Single

Top Sellers