The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MC10H351FN

Part No MC10H351FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20PLCC
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
Pricing & Ordering $4.780 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.6150
$52.920
19+
$5.4280
$103.132
29+
$5.2580
$152.482
40+
$5.0890
$203.560
51+
$4.9190
$250.869
69+
$4.4100
$304.290
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,900 pieces
MOQ: 8 pcs
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
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal TTL, NMOS
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Part Number Series 10H351
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Win Source Part Number 811413-MC10H351FN

Description

ON Semiconductor MC10H351FN: A Robust ECL to TTL Translator

The MC10H351FN is a high-performance, integrated circuit designed by ON Semiconductor, specifically engineered to bridge the gap between Emitter-Coupled Logic (ECL) and Transistor-Transistor Logic (TTL) families. This versatile device is a crucial component for systems that require seamless integration between these two distinct types of digital logic levels.

Key Features

  • Logic Level Translation: The MC10H351FN offers four channels of ECL to TTL translation, enabling the conversion of high-speed ECL signals to compatible TTL levels.
  • High Speed: With propagation delay times typically less than 3.5 ns, this translator is well-suited for high-speed applications where minimal signal delay is critical.
  • Power Supply: It operates with a standard ECL VCC of -5.2V and TTL VCC of 5V, ensuring compatibility with standard power supplies for both logic families.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, making it suitable for demanding environments.
  • Packaging: The MC10H351FN comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation.

Applications

The ON Semiconductor MC10H351FN is ideal for use in a wide range of applications that require high-speed logic conversion, including:

  • Data communication and telecommunication systems
  • High-speed computing and data processing
  • Test and measurement equipment
  • Signal integrity and conditioning circuits
  • Industrial control systems

Conclusion

As a reliable solution for ECL to TTL signal translation, the MC10H351FN from ON Semiconductor stands out for its high-speed performance and robust design. Its compatibility with standard logic levels, along with its operational resilience across a broad temperature range, makes it an excellent choice for designers looking to bridge the gap between ECL and TTL logic systems. Whether it's for advanced communication infrastructure or precision industrial controls, the MC10H351FN brings efficiency and reliability to your digital logic applications.