Search
Filters

MC33202VPG

Part No : MC33202VPG
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2.2MHZ RRO 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,988 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 80nA
Voltage - Input Offset 8mV
Operating Supply Current 900μA
Channel Output Current 80mA
Supply Voltage - Operating 1.8 V to 12 V, ±0.9 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1073332-MC33202VPG
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The MC33202VPG General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 1.8 V and up to 12 V. It is available in a 8-PDIP package, mounted by Through Hole. The MC33202VPG provides the temperature range of -55°C to 125°C , 80nA input bias current,1 V/μs slew rate, 8mV input offset voltage and 900μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 80nA
Voltage - Input Offset 8mV
Operating Supply Current 900μA
Channel Output Current 80mA
Supply Voltage - Operating 1.8 V to 12 V, ±0.9 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1073332-MC33202VPG
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC33202VPG
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
MC33202VPG Price

MC33202VPG Datasheet
MC33202VPG Application

MC33202VPG Replacement
MC33202VPG Pdf

MC33202VPG Pinout
MC33202VPG Image

MC33202VPG Picture
MC33202VPG In Stock

MC33202VPG Distributor
MC33202VPG Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SOT-23 Plastic-Encapsulate MOSFETS
31026
IC SWITCH QUAD SPST 16TSSOP
178
Power MOSFET
3621
DIODE ZENER 27V 250MW SOD523
1700
IC XDCP SGL 32-TAP 50K 8-SOIC
30
IC VOLT DETECTOR 3.8V SOT23-5
1500

Top Sellers