Search
Filters

MC33272ADG

Part No : MC33272ADG
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 24MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,217 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 24MHz
Current - Input Bias 300nA
Voltage - Input Offset 100μV
Operating Supply Current 2.15mA
Channel Output Current 37mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073347-MC33272ADG
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The MC33272ADG General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 3 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MC33272ADG provides the temperature range of -40°C to 85°C , 300nA input bias current,10 V/μs slew rate, 100μV input offset voltage and 2.15mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 24MHz
Current - Input Bias 300nA
Voltage - Input Offset 100μV
Operating Supply Current 2.15mA
Channel Output Current 37mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073347-MC33272ADG
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC33272ADG
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
MC33272ADG Price

MC33272ADG Datasheet
MC33272ADG Application

MC33272ADG Replacement
MC33272ADG Pdf

MC33272ADG Pinout
MC33272ADG Image

MC33272ADG Picture
MC33272ADG In Stock

MC33272ADG Distributor
MC33272ADG Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC POE-PD PWM CTLR 16-HTSSOP
194
IC DAC 8BIT SGL 2WIRE SER 8-SOIC
40
7CH DARLINGTON SINK DRIVER
OPTOISO 5KV GATE DRIVER 8SMD
586
N-Channel Enhancement Mode Mos.FET
3856
1024 x 4 CMOS RAM
29
2.4-2.5 GHz GaAs MMIC Power Amplifier
100
IC VOLT REG 1PH 5BIT VID 32-QFN
2W x 2 Class AB Audio Power Amplifier
164

Top Sellers