Search
Filters

MC33765DTBR2G

Part No : MC33765DTBR2G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : Very Low Dropout/Ultra Low Noise 5 Outputs Voltage Regulator
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 934 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 5
Voltage Input MAX 5.3V
Output Voltage 2.8V, 2.8V, 2.8V, 2.8V, 2.8V
Voltage Dropout (Maximum) 0.17V @ 30mA, 1.7V @ 40mA, 1.7V @ 50mA, 0.3V @ 150mA, 0.17V @ 60mA
Output Current 30mA, 40mA, 50mA, 150mA, 60mA
Operating Supply Current 470μA
PSRR 60dB ~ 45dB (1kHz ~ 10kHz), 60dB ~ 22dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1218486-MC33765DTBR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name MC33765
Introduction Date April 11, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
MC33765DTBG;  
ON Semiconductor MC33765DTBR2G is available at WIN SOURCE. Please review product page below for detailed information, including MC33765DTBR2G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC33765DTBR2G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 5
Voltage Input MAX 5.3V
Output Voltage 2.8V, 2.8V, 2.8V, 2.8V, 2.8V
Voltage Dropout (Maximum) 0.17V @ 30mA, 1.7V @ 40mA, 1.7V @ 50mA, 0.3V @ 150mA, 0.17V @ 60mA
Output Current 30mA, 40mA, 50mA, 150mA, 60mA
Operating Supply Current 470μA
PSRR 60dB ~ 45dB (1kHz ~ 10kHz), 60dB ~ 22dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1218486-MC33765DTBR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
Family Name MC33765
Introduction Date April 11, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
MC33765DTBG;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC33765DTBR2G
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
MC33765DTBR2G Price

MC33765DTBR2G Datasheet
MC33765DTBR2G Application

MC33765DTBR2G Replacement
MC33765DTBR2G Pdf

MC33765DTBR2G Pinout
MC33765DTBR2G Image

MC33765DTBR2G Picture
MC33765DTBR2G In Stock

MC33765DTBR2G Distributor
MC33765DTBR2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
ICL 2.5 OHM 20% 6A 11.51MM
875
N-Channel Enhancement-Mode Vertical DMOS FETs
2
IC LV FET BUS-EXCH SW 56-TSSOP
351
MLC NAND Flash Serial e-MMC 3.3V 32G-bit 169-Pin TFBGA
30
Three-Port HDMI Switch
18
DIODE ZENER 30V 3W DO214AA
1050
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
672
CAP TANT 10UF 35V 10% 2312
2000

Top Sellers