Search
Filters

MC34071PG

Part No : MC34071PG
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4.5MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,354 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1073496-MC34071PG
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The MC34071PG General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 3 V and up to 44 V. It is available in a 8-PDIP package, mounted by Through Hole. The MC34071PG provides the temperature range of 0°C to 70°C , 100nA input bias current,13 V/μs slew rate, 1mV input offset voltage and 1.9mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1073496-MC34071PG
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC34071PG
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
MC34071PG Price

MC34071PG Datasheet
MC34071PG Application

MC34071PG Replacement
MC34071PG Pdf

MC34071PG Pinout
MC34071PG Image

MC34071PG Picture
MC34071PG In Stock

MC34071PG Distributor
MC34071PG Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LINEAR REGULATOR, 5VOUT, 0.5A, 2
258
DIODE ZENER 9.66V 500MW SOD323F
4200
Power Field Effect
280
Phone 8-bit MCU
53
N-CHANNEL 30-V (D-S) MOSFET
3852
SUPPRESSOR ESD 12VDC 4/1206 SMD
1518
WOUND CHIP INDUCTORS | FIXED IND 4.7UH 190MA 400 MOHM
300
IC TRUETOUCH CAPSENSE 48QFN
73

Top Sellers