WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MC34166D2TR4G

Part No :
MC34166D2TR4G
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK BOOST INV ADJ D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,550 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1073518-MC34166D2TR4G
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
The MC34166D2TR4G is manufactured by ON Semiconductor, which is available in D2PAK, with the function of Step-Up, Step-Down. The part operates from 7.5V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 72kHz switching frequency, which is capable of supplying 3.3A (Switch) output current, with an output voltage of 5.05V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 3.3A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1073518-MC34166D2TR4G
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC34166D2TR4G
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
MC34166D2TR4G Price

MC34166D2TR4G Datasheet
MC34166D2TR4G Application

MC34166D2TR4G Replacement
MC34166D2TR4G Pdf

MC34166D2TR4G Pinout
MC34166D2TR4G Image

MC34166D2TR4G Picture
MC34166D2TR4G In Stock

MC34166D2TR4G Distributor
MC34166D2TR4G PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 75A D2PAK
2000
TRANS NPN 15V 5GHZ SOT323
31830
4-Channel, 10 V Input Range, High Throughput, 24-Bit ADC | IC ADC 24BIT SIGMA-DELTA 28TSSOP
MOSFET N-CH DUAL GATE SOD666 / Trans RF MOSFET N-CH 6V 0.03A 6-Pin SOT-666 T/R
100

Top Sellers