Search
Filters

MC74AC05DG

Part No :
MC74AC05DG
Manufacturer :
Catalog :
Logic - Gates and Inverters
Description :
IC INVERTER HEX OPEN DRN 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
170+
€0.284
€48.294
405+
€0.240
€97.114
620+
€0.233
€144.489
855+
€0.225
€192.667
1,105+
€0.219
€241.554
1,475+
€0.197
€289.767
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,600 pieces can ship immediately
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 4μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 766886-MC74AC05DG
Family Name MC74AC05
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TC74AC05FN(ELF,M); TC74AC05FN(M);  TC74AC05FN(F,M); 
ON Semiconductor MC74AC05DG is available at WIN SOURCE. Please review product page below for detailed information, including MC74AC05DG price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC74AC05DG to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 4μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 766886-MC74AC05DG
Family Name MC74AC05
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TC74AC05FN(ELF,M); TC74AC05FN(M);  TC74AC05FN(F,M); 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74AC05DG
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
MC74AC05DG Price

MC74AC05DG Datasheet
MC74AC05DG Application

MC74AC05DG Replacement
MC74AC05DG Pdf

MC74AC05DG Pinout
MC74AC05DG Image

MC74AC05DG Picture
MC74AC05DG In Stock

MC74AC05DG Distributor
MC74AC05DG Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
CAP CER 2.2UF 16V X7R 1206
231
POWER SUPPLY SWITCHING 5V 1.5A
10000
RES SMD 0.05 OHM 1% 1/4W 1206
400
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 80POS SMD GOLD
165
KIT EVAL FOR SI84XXCOM
1174
OPTOISOLTR 2.5KV 4CH TRANS 16-SO
1858

Top Sellers