Search
Filters

MC74ACT240N

Part No : MC74ACT240N
Manufacturer : ON Semiconductor
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC INVERTER DUAL 4-INPUT 20DIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,358 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Alternative Parts
(Cross-Reference)
CD74ACT240E;   TC74ACT240P; 
Supply and Demand Status Balance
Fake Threat In the Open Market 41 pct.
Popularity Medium
Case / Package 20-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 24mA, 24mA
Output Type Push-Pull
Number of Bits per Element 4
Number of Elements 2
Logic Type Buffer, Inverting
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer ON Semiconductor
Categories Integrated Circuits
Win Source Part Number 1073862-MC74ACT240N
The MC74ACT240N, offered by ON Semiconductor, is a Buffer, Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 4.5 V to 5.5 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 20-PDIP Tube/Rail.It is composed of 2 elements,mounting by Through Hole technology.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
CD74ACT240E;   TC74ACT240P; 
Supply and Demand Status Balance
Fake Threat In the Open Market 41 pct.
Popularity Medium
Case / Package 20-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output High, Low 24mA, 24mA
Output Type Push-Pull
Number of Bits per Element 4
Number of Elements 2
Logic Type Buffer, Inverting
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer ON Semiconductor
Categories Integrated Circuits
Win Source Part Number 1073862-MC74ACT240N
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74ACT240N
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
MC74ACT240N Price

MC74ACT240N Datasheet
MC74ACT240N Application

MC74ACT240N Replacement
MC74ACT240N Pdf

MC74ACT240N Pinout
MC74ACT240N Image

MC74ACT240N Picture
MC74ACT240N In Stock

MC74ACT240N Distributor
MC74ACT240N Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC SHIFT REGISTER 8-BIT 16SOIC
185
3.3V CMOS OCTAL EDGE-TRIGGERED D-TYPE FLIPFLOP WITH 3-STATE OUTPUTS AND 5 VOLT TOLERANT I/O
11
IC CURRENT GAUGE PREC 8-SOIC
33
IC RAM CTLR CD PLAYER QFP
15
IC 12BIT 200KSPS ADC S/O 16-SOIC
1
CMOS single-chip 8-bit microcontrollers
22

Top Sellers