The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MC74HCT08ADTR2G

Part No MC74HCT08ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input AND Gate with LSTTL Compatible Inputs
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
Pricing & Ordering $2.133 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
17+
$3.0640
$52.088
40+
$2.5150
$100.600
62+
$2.4360
$151.032
85+
$2.3570
$200.345
110+
$2.2790
$250.690
147+
$2.0430
$300.321
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 31,000 pieces
MOQ: 17 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HCT
Packaging Reel - TR
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1219626-MC74HCT08ADTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name MC74HCT08
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
74HCT08PW-Q100;  74HCT08PW-Q100,118; 

Description

ON Semiconductor MC74HCT08ADTR2G Quad 2-Input AND Gate

The MC74HCT08ADTR2G from ON Semiconductor is a high-performance, quad 2-input AND gate IC that operates as a part of the HCT (High-Speed CMOS TTL-Compatible) family. This integrated circuit is designed to function with the same speed as LS TTL while maintaining CMOS low power dissipation. This makes it an ideal choice for interfacing with TTL logic levels in mixed-voltage systems.

Each of the four independent 2-input AND gates performs the Boolean function Y = A • B or Y = A + B in positive logic, where Y is the output and A and B are the inputs. This fundamental logic gate is a crucial component for creating more complex logic circuits and can be used in a wide array of digital applications such as computing, data processing, and control systems.

The MC74HCT08ADTR2G operates over a wide voltage range from 4.5V to 5.5V, which is typical for 5V digital systems, providing a reliable and consistent performance. The device features an output drive capability of 10 LSTTL loads, which is indicative of its high drive power.

Key specifications of the MC74HCT08ADTR2G include:

  • Logic Type: Quad 2-Input AND Gate
  • Package / Case: TSSOP-14
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to 125°C
  • Supply Voltage: 4.5V to 5.5V
  • Output Current: ±4mA
  • Propagation Delay Time: 8ns at 4.5V

For ease of implementation, the MC74HCT08ADTR2G comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for surface mount technology, providing a space-saving footprint on printed circuit boards. The device is also characterized for operation from -55°C to 125°C, ensuring reliability across a broad range of environmental conditions.

ON Semiconductor has a reputation for producing high-quality, reliable components, and the MC74HCT08ADTR2G is no exception. It offers designers a practical solution for creating efficient and effective digital logic systems while maintaining compatibility with existing TTL logic.