Search
Filters

MC74LVX374DWR2G

Part No : MC74LVX374DWR2G
Manufacturer : ON Semiconductor
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,904 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 95MHz
Max Propagation Delay @ V, Max CL 14.1ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1073981-MC74LVX374DWR2G
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
ON Semiconductor MC74LVX374DWR2G is available at WIN SOURCE. Please review product page below for detailed information, including MC74LVX374DWR2G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC74LVX374DWR2G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 95MHz
Max Propagation Delay @ V, Max CL 14.1ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1073981-MC74LVX374DWR2G
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74LVX374DWR2G
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
MC74LVX374DWR2G Price

MC74LVX374DWR2G Datasheet
MC74LVX374DWR2G Application

MC74LVX374DWR2G Replacement
MC74LVX374DWR2G Pdf

MC74LVX374DWR2G Pinout
MC74LVX374DWR2G Image

MC74LVX374DWR2G Picture
MC74LVX374DWR2G In Stock

MC74LVX374DWR2G Distributor
MC74LVX374DWR2G Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
OCTAL TRANSCEIVER/REGISTER WITH 3-STATE OUTPUTS (NON-INVERTING) | IC TXRX NON-INVERT 5.5V 24SOIC
175
FAMILY OF HIGH OUTPUT DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
1680
Non-aliasing, 16- & 20-bit A/D Converters
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator
466
NPN switching transistors
693

Top Sellers