Search
Filters

MC74VHC08DR2G

Part No : MC74VHC08DR2G
Manufacturer : ON Semiconductor
Catalog : Logic - Gates and Inverters
Description : IC GATE AND 4CH 2-INP 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
180+
$0.281
$50.580
425+
$0.238
$101.150
650+
$0.231
$150.150
895+
$0.224
$200.480
1,160+
$0.216
$250.560
1,540+
$0.195
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,099 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1074002-MC74VHC08DR2G
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The ON Semiconductor MC74VHC08DR2G provides 4 independent AND Gate, which is supplied in specified 14-SOIC with 14-SOIC (0.154", 3.90mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -55°C to 125°C. The max propagation delay of MC74VHC08DR2G is 7.9ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1074002-MC74VHC08DR2G
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC74VHC08DR2G
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
MC74VHC08DR2G Price

MC74VHC08DR2G Datasheet
MC74VHC08DR2G Application

MC74VHC08DR2G Replacement
MC74VHC08DR2G Pdf

MC74VHC08DR2G Pinout
MC74VHC08DR2G Image

MC74VHC08DR2G Picture
MC74VHC08DR2G In Stock

MC74VHC08DR2G Distributor
MC74VHC08DR2G Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC REG BUCK ADJ SNGL/DL SYNC LGA
821
Programmable Array Logic 24-Pin Medium PAL Series -7,-5,and -4
11
IC PLL CLK MULTIPLIER 8-SOIC
259
IC POT DGTL CTRL 100KOHM 8SOIC
90
MKR WIRE CLIP ON B/W 60 PC / Cable Markers Pre-Marked Acetal White
203
SmartFusion Customizable System-on-Chip (cSoC) | IC SOC CORTEX-M3 80MHZ 288CSP
162
DIODE ZENER 24V 410MW SOD123
639

Top Sellers