Search
Filters

MC7824BT

Part No :
MC7824BT
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
THREE-TERMINAL POSITIVE FIXED VOLTAGE REGULATORS | IC REG LINEAR 24V 1A TO220AB
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 997 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 24V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 8mA
PSRR 61dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MC7824
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220117-MC7824BT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Automotive
ON Semiconductor MC7824BT is available at WIN SOURCE. Please review product page below for detailed information, including MC7824BT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MC7824BT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 24V
Maximum Dropout Voltage 2V at 1A
Output Current 1A
Current - Quiescent (Iq) 8mA
PSRR 61dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MC7824
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220117-MC7824BT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC7824BT
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
MC7824BT Price

MC7824BT Datasheet
MC7824BT Application

MC7824BT Replacement
MC7824BT Pdf

MC7824BT Pinout
MC7824BT Image

MC7824BT Picture
MC7824BT In Stock

MC7824BT Distributor
MC7824BT PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Polymer Tantalum Capacitors 470UF 4V 2917
10231
DIODE ARRAY SCHOTTKY 45V D2PAK
1122
3089
IC FPGA 189 I/O 240RQFP
IC EEPROM 64KBIT 70NS 28SOIC
14
N-Channel 20-V (D-S) MOSFET
98
IC MCU 8BIT 1.75KB FLASH 8SOIC
87
Low Cost DC to 150 MHz Variable Gain Amplifier | IC OPAMP VGA 1 CIRCUIT 16QSOP
381
Linear Voltage Regulator IC
6930

Top Sellers