Search
Filters

MCH3475-TL-E

Part No :
MCH3475-TL-E
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 30V 1.8A MCPH3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,099 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 2nC @ 10V
Max Input Capacitance 88pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 800mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 900mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70FL/MCPH3
Dimension 3-SMD, Flat Leads
Win Source Part Number 1074555-MCH3475-TL-E
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
MCH3475-TL-E, produced by ON Semiconductor, is a N-Channel MOSFET transistor in SC-70FL/MCPH3 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 1.8A (Ta) continuous drain current at 25°C , MCH3475-TL-E is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 2nC @ 10V
Max Input Capacitance 88pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 800mW (Ta)
Maximum Rds On at Id,Vgs 180 mOhm @ 900mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70FL/MCPH3
Dimension 3-SMD, Flat Leads
Win Source Part Number 1074555-MCH3475-TL-E
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCH3475-TL-E
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
MCH3475-TL-E Price

MCH3475-TL-E Datasheet
MCH3475-TL-E Application

MCH3475-TL-E Replacement
MCH3475-TL-E Pdf

MCH3475-TL-E Pinout
MCH3475-TL-E Image

MCH3475-TL-E Picture
MCH3475-TL-E In Stock

MCH3475-TL-E Distributor
MCH3475-TL-E Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 40V 100A TO263-3
90
IC REG CTRLR BUCK 20TSSOP
1000
TRANS PNP 60V 0.6A SOT23
55559
IC REG LDO 2.8V 35MA SOT23-5
300
Open-Drain UP Reset Circuit
56
RELAY OPTO AC/DC 400V 40MA 8-SMD / Solid State Relay 50mA 1.5V DC-IN 0.05A 320V AC/DC-OUT 8-Pin PDIP SMD Tube
5
POWER TRANSISTORS(4A,25W) | PNP TRANSISTOR
22

Top Sellers