Search
Filters

MJE210T

Part No : MJE210T
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 40V 5A TO-225
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,696 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Application Field Used in Industrial, Audio, Power Management
Supply and Demand Status Balance
Fake Threat In the Open Market 29 pct.
Popularity Medium
Win Source Part Number 1077410-MJE210T
Case / Package TO-225AA
Mounting Through Hole
Temperature Range - Operating -65°C to 150°C (TJ)
Frequency - Transition 65MHz
Maximum Power Dissipation 15W
Typical Gain (hFE) (Min) 45 @ 2A, 1V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 1.8V @ 1A, 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Maximum Current Collector 5A
Transistor Polarity PNP
Status Obsolete(EOL)
Packaging Bulk
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
The MJE210T from ON Semiconductor is PNP Transistors(BJT) - Single device , available on TO-225AA Bulk, with 45 @ 2A, 1V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 1.8V @ 1A, 5A, 5A and 15W.
Products specifications
ECAD Module
Application Field Used in Industrial, Audio, Power Management
Supply and Demand Status Balance
Fake Threat In the Open Market 29 pct.
Popularity Medium
Win Source Part Number 1077410-MJE210T
Case / Package TO-225AA
Mounting Through Hole
Temperature Range - Operating -65°C to 150°C (TJ)
Frequency - Transition 65MHz
Maximum Power Dissipation 15W
Typical Gain (hFE) (Min) 45 @ 2A, 1V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 1.8V @ 1A, 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Maximum Current Collector 5A
Transistor Polarity PNP
Status Obsolete(EOL)
Packaging Bulk
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MJE210T
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
MJE210T Price

MJE210T Datasheet
MJE210T Application

MJE210T Replacement
MJE210T Pdf

MJE210T Pinout
MJE210T Image

MJE210T Picture
MJE210T In Stock

MJE210T Distributor
MJE210T Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.3MHZ RRO 16TSSOP
497
RELAY GEN PURPOSE SPST 3A 12V
6
DIGITAL ATTENUATOR 15D DC-2.0GHZ
4742
DIODE, SCHOTTKY, TRENCH, 15A, 10
300
IC ENCODER/DECODER 3/16 8SOIC
High Speed Switch Applications
18926
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
3792
2 to 4 cell redundant Lithium-ion overcharge monitor
249

Top Sellers