Search
Filters

MMQA15VT1G

Part No :
MMQA15VT1G
Manufacturer :
Catalog :
TVS - Diodes
Description :
TVS DIODE 11VWM 21.7VC SC74-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 27,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 11V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.7V
Peak Pulse Current(Ippm) 1.1A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 1078395-MMQA15VT1G
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
The MMQA15VT1G ,from ON Semiconductor, is a 150W Zener diodes, package in a SC-74 and SMD (SMT) package. It is designed for transient overvoltage protection, targeting Automotive applicaition. It is rated over a -55°C to 150°C (TJ) temperature range. The rate stand-off voltage for the MMQA15VT1G is 11V volts. The minimum breakdown voltage is given for 14.3V. It can support the clamping voltage and peak pulse current of up to 21.7V and 1.1A (8/20μs) , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 11V
Minimum Breakdown Voltage 14.3V
Max Clamping Voltage 21.7V
Peak Pulse Current(Ippm) 1.1A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 1078395-MMQA15VT1G
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MMQA15VT1G
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
MMQA15VT1G Price

MMQA15VT1G Datasheet
MMQA15VT1G Application

MMQA15VT1G Replacement
MMQA15VT1G Pdf

MMQA15VT1G Pinout
MMQA15VT1G Image

MMQA15VT1G Picture
MMQA15VT1G In Stock

MMQA15VT1G Distributor
MMQA15VT1G TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC RF AMP WLAN 0HZ-8GHZ 16SMT
62
DIODE ZENER 2.53V 500MW SOD323F
900
IC ADC 12BIT 250KSPS TSOT23-6
311
VARISTOR 68V 100A 3225 / Var MLV 40VAC/56VDC 100A 68V 3225 SMD J-Lead Automotive T/R
17
HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
4

Top Sellers