Search
Filters

MTP20N15E

Part No : MTP20N15E
Manufacturer : ON Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 150V 20A TO-220AB
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,465 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 55.9nC @ 10V
Max Input Capacitance 1627pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 112W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1081102-MTP20N15E
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
MTP20N15E, produced by ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 150V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. MTP20N15E is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 55.9nC @ 10V
Max Input Capacitance 1627pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 112W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1081102-MTP20N15E
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MTP20N15E
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
MTP20N15E Price

MTP20N15E Datasheet
MTP20N15E Application

MTP20N15E Replacement
MTP20N15E Pdf

MTP20N15E Pinout
MTP20N15E Image

MTP20N15E Picture
MTP20N15E In Stock

MTP20N15E Distributor
MTP20N15E Transistors - FETs, MOSFETs - RF

Top Sellers