Search
Filters

MUN5332DW1T1

Part No : MUN5332DW1T1
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Arrays,Pre - Biased
Description : TRANS PREBIAS NPN/PNP SOT363 / Dual Bias Resistor Transistors
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 333 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 810692-MUN5332DW1T1
Supply and Demand Status Limited
Fake Threat In the Open Market 57 pct.
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 3,000
Part Number Series MUN53**DW1
Supplier Device Package SC-88/SC70-6/SOT-363
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Mounting Style SMD
Power - Max 250mW
Current - Collector Cutoff (Maximum) 500nA
Vce Saturation (Maximum) at Ib, Ic 250mV at 1mA, 10mA
DC Current Gain (hFE) (Min) at Ic, Vce 15 at 5mA, 10V
Resistor - Emitter Base (R2) 4.7kOhms
Resistor - Base (R1) 4.7kOhms
Voltage - Collector Emitter Breakdown (Maximum) 50V
Current - Collector (Ic) (Maximum) 100mA
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Part Status Obsolete (End Of Life)
Packaging Reel
Manufacturer ON Semiconductor
Products specifications
ECAD Module
Win Source Part Number 810692-MUN5332DW1T1
Supply and Demand Status Limited
Fake Threat In the Open Market 57 pct.
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 3,000
Part Number Series MUN53**DW1
Supplier Device Package SC-88/SC70-6/SOT-363
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Mounting Style SMD
Power - Max 250mW
Current - Collector Cutoff (Maximum) 500nA
Vce Saturation (Maximum) at Ib, Ic 250mV at 1mA, 10mA
DC Current Gain (hFE) (Min) at Ic, Vce 15 at 5mA, 10V
Resistor - Emitter Base (R2) 4.7kOhms
Resistor - Base (R1) 4.7kOhms
Voltage - Collector Emitter Breakdown (Maximum) 50V
Current - Collector (Ic) (Maximum) 100mA
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Part Status Obsolete (End Of Life)
Packaging Reel
Manufacturer ON Semiconductor
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MUN5332DW1T1
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
MUN5332DW1T1 Price

MUN5332DW1T1 Datasheet
MUN5332DW1T1 Application

MUN5332DW1T1 Replacement
MUN5332DW1T1 Pdf

MUN5332DW1T1 Pinout
MUN5332DW1T1 Image

MUN5332DW1T1 Picture
MUN5332DW1T1 In Stock

MUN5332DW1T1 Distributor
MUN5332DW1T1 Transistors(BJT) - Arrays,Pre - Biased

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 32LQFP
200
MOSFET N-CH 100V 15.6A DPAK
2809
High Capacity - 15 k to 1 M System Gates, Up to 144 kbits of True Dual-Port SRAM | IC FPGA 300 I/O 484FBGA
238
16-Input Multiplexer
84
Chip tantalum capacitors
150
LOW CAPACITANCE TVS ARRAY
218
TRANS NPN 500V 0.15A SOT23
10
SYSTEM CONTROLLER AND BUS DRIVER FOR 8080A CPU
205

Top Sellers