Search
Filters

NCN2500MNR2G

IC TXRX 1CHAN USB 16-QFN
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 5,788 In Stock
Not enough quantity?
The ON Semiconductor NCN2500MNR2G is 1.5 V to 3.6 V powered Transceiver for USB 2.0 communication protocol. Data rates greater than 12Mbps are guaranteed at worst case load conditions. It is available in 16-QFN (3x3) and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of NCN2500MNR2G is 70mV.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 12Mbps
Supply Voltage - Operating 1.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1081843-NCN2500MNR2G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 12Mbps
Supply Voltage - Operating 1.5 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1081843-NCN2500MNR2G
NCN2500MNR2G Price

NCN2500MNR2G Datasheet
NCN2500MNR2G Application

NCN2500MNR2G Replacement
NCN2500MNR2G Pdf

NCN2500MNR2G Pinout
NCN2500MNR2G Image

NCN2500MNR2G Picture
NCN2500MNR2G In Stock

NCN2500MNR2G Distributor
NCN2500MNR2G Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC SWITCH QUAD SPST 16SOIC
24204
Real-time clock/calendar
1500
DAC1231/DAC1232 12-Bit, mP Compatible,Double-Buffered D to A Converters
690
DIODE GEN PURP 600V 4A DPAK
32500