Search
Filters

NCP1013ST65T3G

Part No :
NCP1013ST65T3G
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC OFFLINE SWIT SMPS CM SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081878-NCP1013ST65T3G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
ON Semiconductor NCP1013ST65T3G is available at WIN SOURCE. Please review product page below for detailed information, including NCP1013ST65T3G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NCP1013ST65T3G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage - Operating 8.5 V to 10 V
Duty Cycle 67%
Frequency - Switching 65kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 1081878-NCP1013ST65T3G
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP1013ST65T3G
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
NCP1013ST65T3G Price

NCP1013ST65T3G Datasheet
NCP1013ST65T3G Application

NCP1013ST65T3G Replacement
NCP1013ST65T3G Pdf

NCP1013ST65T3G Pinout
NCP1013ST65T3G Image

NCP1013ST65T3G Picture
NCP1013ST65T3G In Stock

NCP1013ST65T3G Distributor
NCP1013ST65T3G PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
EconoPACK2 with fast trench/fieldstop IGBT3 and EmCon High Efficiency diode
FAMILY OF NANOPOWER PUSH-PULL OUTPUT COMPARATORS
108
Hi Dyn Range 2 Channel IF Amp with Power Control, 100 - 400 MHz
14
NPN general purpose transistors
1921
IC CLK GENERATOR LOW EMI 8-SOIC
298
IC REG LDO 3.1V 0.5A SOT23-5
2000
High-Density EE CMOS Programmable Logic
31

Top Sellers