Search
Filters

NCP1521BMUTBG

Part No : NCP1521BMUTBG
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK ADJ 0.6A SYNC 6UDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,950 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 3.9V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Win Source Part Number 1081994-NCP1521BMUTBG
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The NCP1521BMUTBG is manufactured by ON Semiconductor, which is available in 6-UDFN (2x2), with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.5MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 0.9V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 3.9V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Win Source Part Number 1081994-NCP1521BMUTBG
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP1521BMUTBG
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
NCP1521BMUTBG Price

NCP1521BMUTBG Datasheet
NCP1521BMUTBG Application

NCP1521BMUTBG Replacement
NCP1521BMUTBG Pdf

NCP1521BMUTBG Pinout
NCP1521BMUTBG Image

NCP1521BMUTBG Picture
NCP1521BMUTBG In Stock

NCP1521BMUTBG Distributor
NCP1521BMUTBG PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 13A D2PAK
752
CAP 20F 20% 3V THROUGH HOLE / Cap Supercap 20F 3V 20% (Radial Cylindrical 60°C Box
81
IC ADC 12/13BIT 20MSPS 40QFN / Ultra Low Power, 10/20/40/65/80/100MSPS, 12/13-bit Analog-to-Digital Converters (ADCs)
330
CONN HEADER GH TOP 12POS 1.25MM
26
IC OPAMP GP 1MHZ RRO 14SOIC
390
SiGe NPN Transistor
5400
3.3 V ABT OCTAL BUFFERS / DRIVERS WITH 3 STATE OUTPUTS
21

Top Sellers