Search
Filters

NCP3985SN30T1G

IC REG LDO 3V 0.15A 5TSOP
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 20,125 In Stock
ON Semiconductor NCP3985SN30T1G, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.15V @ 150mA maximum drop voltage. The NCP3985SN30T1G is fully intergrated into a 5-TSOP package, opreating at different temperatures from -40°C to 85°C, with 3V nominal voltage.
Products specifications
Win Source Part Number 1082119-NCP3985SN30T1G
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 5-TSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Protection Features Over Current, Over Temperature
Control Features Enable
PSRR 70dB to 55dB (120Hz to 10kHz)
Operating Supply Current 90μA to 220μA
Output Current 150mA
Dropout Voltage-Max 0.15V @ 150mA
Nominal Output Voltage (Min/Fixed) 3V
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Integrated Circuits
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 1082119-NCP3985SN30T1G
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 5-TSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Protection Features Over Current, Over Temperature
Control Features Enable
PSRR 70dB to 55dB (120Hz to 10kHz)
Operating Supply Current 90μA to 220μA
Output Current 150mA
Dropout Voltage-Max 0.15V @ 150mA
Nominal Output Voltage (Min/Fixed) 3V
Maximum Input Voltage 5.5V
Number of Regulators 1
Output Type Fixed
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Integrated Circuits
NCP3985SN30T1G Price

NCP3985SN30T1G Datasheet
NCP3985SN30T1G Application

NCP3985SN30T1G Replacement
NCP3985SN30T1G Pdf

NCP3985SN30T1G Pinout
NCP3985SN30T1G Image

NCP3985SN30T1G Picture
NCP3985SN30T1G In Stock

NCP3985SN30T1G Distributor
NCP3985SN30T1G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT MULT MONO 20PLCC
3128
HIGH-SPEED DIFFERENTIAL LINE RECEIVERS
1210
1.8-volt 2-channel step-up, step-down, or inverting DC-DC converter control IC
38
IC LED DRVR RGLTR DIM 260MA 6DFN
4760
10-BIT uP COMPATIBLE A/D CONVERTERS
164