Search
Filters

NCP431ACSNT1G

IC VREF SHUNT ADJ SOT23
Manufacturer: ON Semiconductor
rohs
Quantity
Price
Ext. Price
205+
$0.249
$51.045
520+
$0.193
$100.360
1,790+
$0.168
$300.720
Availability: 10,000 In Stock
This product has a minimum quantity of 205
The ON Semiconductor NCP431ACSNT1G Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±1%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 50ppm/°C Typical.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1082124-NCP431ACSNT1G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 60μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1082124-NCP431ACSNT1G
NCP431ACSNT1G Price

NCP431ACSNT1G Datasheet
NCP431ACSNT1G Application

NCP431ACSNT1G Replacement
NCP431ACSNT1G Pdf

NCP431ACSNT1G Pinout
NCP431ACSNT1G Image

NCP431ACSNT1G Picture
NCP431ACSNT1G In Stock

NCP431ACSNT1G Distributor
NCP431ACSNT1G PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
8-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER WITH INJECTION EFFECT CONTROL
1000
DIODE ZENER 6.2V 200MW SOD323
12320
SURFACE MOUNT PNP SILICON LOW VCE (SAT) TRANSISTOR
3000
IC GATE OR 2CH 2-INP 8-VSOP
9880
PolySwitch Resettable Devices
3784
UNBLANCED TO BALANCES SIGNAL CONVERTER
425
RELAY OPTO DPST-NC 100MA 8-DIP
30572