Search
Filters

NCP4586DSN18T1G

Part No : NCP4586DSN18T1G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.8V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 52,851 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.68V @ 150mA
Output Current 150mA
Operating Supply Current 58μA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082142-NCP4586DSN18T1G
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
ON Semiconductor NCP4586DSN18T1G, 150mA Fixed REG LDO, offers a maximum input voltage of 6.5V, with a 0.68V @ 150mA maximum drop voltage. The NCP4586DSN18T1G is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.68V @ 150mA
Output Current 150mA
Operating Supply Current 58μA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082142-NCP4586DSN18T1G
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP4586DSN18T1G
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
NCP4586DSN18T1G Price

NCP4586DSN18T1G Datasheet
NCP4586DSN18T1G Application

NCP4586DSN18T1G Replacement
NCP4586DSN18T1G Pdf

NCP4586DSN18T1G Pinout
NCP4586DSN18T1G Image

NCP4586DSN18T1G Picture
NCP4586DSN18T1G In Stock

NCP4586DSN18T1G Distributor
NCP4586DSN18T1G PMIC - Voltage Regulators - Linear

Top Sellers