Search
Filters

NCP4623HSNADJT1G

Part No : NCP4623HSNADJT1G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.089
€49.012
105+
€0.922
€96.767
165+
€0.894
€147.455
225+
€0.866
€194.791
290+
€0.838
€242.965
385+
€0.754
€290.301
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 24V
Dropout Voltage-Max 0.4V @ 150mA
Output Current 150mA
Operating Supply Current 10μA
PSRR 40dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082157-NCP4623HSNADJT1G
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
ON Semiconductor NCP4623HSNADJT1G, 150mA Adjustable REG LDO, offers a maximum input voltage of 24V, with a 0.4V @ 150mA maximum drop voltage. The NCP4623HSNADJT1G is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 24V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 24V
Dropout Voltage-Max 0.4V @ 150mA
Output Current 150mA
Operating Supply Current 10μA
PSRR 40dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082157-NCP4623HSNADJT1G
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCP4623HSNADJT1G
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
NCP4623HSNADJT1G Price

NCP4623HSNADJT1G Datasheet
NCP4623HSNADJT1G Application

NCP4623HSNADJT1G Replacement
NCP4623HSNADJT1G Pdf

NCP4623HSNADJT1G Pinout
NCP4623HSNADJT1G Image

NCP4623HSNADJT1G Picture
NCP4623HSNADJT1G In Stock

NCP4623HSNADJT1G Distributor
NCP4623HSNADJT1G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 60V 8.8A TO-263
186
FIXED IND 3.3UH 1A 110 MOHM SMD
900
IC AMP HSDPA 2.545-2.69GHZ MOD / 2.545 GHz through 2.69 GHz Small-Cell Power Amplifier Module
788
4 Megabit (512 K x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
109
IC LATCH ADDRS 8BIT CMOS 16SOIC
250
TVS DIODE 23VWM TOPCAN
463
12-Bit, 125+MSPS, CommLink™ Dual High Speed CMOS D/A (2.7V-5.5V) | IC DAC 12BIT A-OUT 48TQFP
29
DIODE GEN PURP 250V 200MA SOD123
900
16-bit buffer/line driver; 5V input/output tolerant 3-State

Top Sellers